Murata Power Solutions Fixed Inductors - LQW15AN5N6B80D LQW15AN5N6B80D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923905-LQW15AN5N6B80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 40mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: LQW15AN5N6B80D-ND, 490-11766-6, 490-11766-2, 490-11766-1
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923905-LQW15AN5N6B80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 40mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: LQW15AN5N6B80D-ND, 490-11766-6, 490-11766-2, 490-11766-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata inductor, part number 76AH5586, features an inductance of 5.6 nH with a tolerance of ±0.1 nH. It operates effectively at a self-resonant frequency of 8.0 GHz and is rated for a maximum direct current of 1.77 A, with a DC resistance of 0.040 Ω. The inductor is designed for high-frequency applications, with a minimum quality factor (Q) of 35 at a test frequency of 250 MHz. It is compliant with RoHS standards and has an operating temperature range of -55°C to 125°C. The component is packaged in a compact 0402 size (1.0 mm x 0.6 mm x 0.5 mm), making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Murata inductor, part number 76AH5586, features an inductance of 5.6 nH with a tolerance of ±0.1 nH. It operates effectively at a self-resonant frequency of 8.0 GHz and is rated for a maximum direct current of 1.77 A, with a DC resistance of 0.040 Ω. The inductor is designed for high-frequency applications, with a minimum quality factor (Q) of 35 at a test frequency of 250 MHz. It is compliant with RoHS standards and has an operating temperature range of -55°C to 125°C. The component is packaged in a compact 0402 size (1.0 mm x 0.6 mm x 0.5 mm), making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN5N6B80D
923905-LQW15AN5N6B80D
Fixed Inductors - LQW15AN5N6B80D 923905-LQW15AN5N6B80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923905-LQW15AN5N6B80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 40mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: LQW15AN5N6B80D-ND, 490-11766-6, 490-11766-2, 490-11766-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923905-LQW15AN5N6B80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 40mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQW15AN5N6B80D-ND, 490-11766-6, 490-11766-2, 490-11766-1

Buy Now Datasheet
Fixed Inductors - 490-11766-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11766-6-ND
Fixed Inductors 490-11766-6-ND
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11766-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11766-1-ND
Fixed Inductors 490-11766-1-ND
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11766-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11766-2-ND
Fixed Inductors 490-11766-2-ND
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
1.77A 0.04OHM Inductor and Choke - 71-LQW15AN5N6B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.77A 0.04OHM Inductor and Choke
71-LQW15AN5N6B80D
1.77A 0.04OHM Inductor and Choke 71-LQW15AN5N6B80D
FIXED IND 5.6NH 1.77A 0.04OHM SM Product overview: LQW15AN5N6B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6B80D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 1.77A 0.04OHM SM Product overview: LQW15AN5N6B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.6Nh, 8Ghz, 1.77A, 0402 Rohs Compliant Murata - 76AH5586 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 8Ghz, 1.77A, 0402 Rohs Compliant Murata
76AH5586
Inductor, 5.6Nh, 8Ghz, 1.77A, 0402 Rohs Compliant Murata 76AH5586
INDUCTOR, 5.6NH, 8GHZ, 1.77A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 5.6NH, 8GHZ, 1.77A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN5N6B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N6B80D
Fixed Inductors LQW15AN5N6B80D
FIXED IND 5.6NH 1.77A 0.04OHM SM

FIXED IND 5.6NH 1.77A 0.04OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN5N6B80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN5N6B80D
1.77A 5.6nH 0402 Power Inductors ROHS

1.77A 5.6nH 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 923905-LQW15AN5N6B80D 490-11766-6-ND 71-LQW15AN5N6B80D 76AH5586 LQW15AN5N6B80D LQW15AN5N6B80D
Product Name Fixed Inductors - LQW15AN5N6B80D Fixed Inductors 1.77A 0.04OHM Inductor and Choke Inductor, 5.6Nh, 8Ghz, 1.77A, 0402 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details