Murata Electronics Fixed Inductors LQW15AN5N3D8ZD

Description
5.3nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.3nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15511-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15511-2-ND
Fixed Inductors 490-15511-2-ND
5.3nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.3nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15511-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N6 0402DC-5N6XJRW , 0402DC-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers