Murata Electronics Fixed Inductors LQW15AN7N3G80D

Description
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7675-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7675-6-ND
Fixed Inductors 490-7675-6-ND
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7675-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7675-1-ND
Fixed Inductors 490-7675-1-ND
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7675-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7675-2-ND
Fixed Inductors 490-7675-2-ND
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN7N3G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN7N3G80D
Fixed Inductors LQW15AN7N3G80D
FIXED IND 7.3NH 1.7A 0.05OHM SMD

FIXED IND 7.3NH 1.7A 0.05OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-7675-6-ND LQW15AN7N3G80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers