Murata Electronics Fixed Inductors LQW15AN56NG8ZD

Description
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15495-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15495-1-ND
Fixed Inductors 490-15495-1-ND
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15495-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15495-6-ND
Fixed Inductors 490-15495-6-ND
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15495-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15495-2-ND
Fixed Inductors 490-15495-2-ND
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15495-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers