Murata Electronics Fixed Inductors LQW15AN4N3G8ZD

Description
4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15466-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15466-6-ND
Fixed Inductors 490-15466-6-ND
4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15466-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15466-2-ND
Fixed Inductors 490-15466-2-ND
4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15466-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15466-1-ND
Fixed Inductors 490-15466-1-ND
4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15466-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 0402DC-72NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details