FIXED IND 5.1NH 600MA 0.12OHM SM Product overview: LQW15AN5N1C0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1C0ZD can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923903-LQW15AN5N1C0Z
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW15AN5N1C0ZD, 490-LQW15AN5N1C0ZD-N
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN5N1C0ZD | 923903-LQW15AN5N1C0ZD | 490-LQW15AN5N1C0ZDTR-ND |
| Product Name | 600MA 0.12OHM Inductor and Choke | Fixed Inductors - LQW15AN5N1C0ZD | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | |
| Inductance Range | 0.0051 microH |