Murata Power Solutions Fixed Inductors - LQW15AN6N8G00D LQW15AN6N8G00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057411-LQW15AN6N8G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057411-LQW15AN6N8G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN6N8G00D
1057411-LQW15AN6N8G00D
Fixed Inductors - LQW15AN6N8G00D 1057411-LQW15AN6N8G00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057411-LQW15AN6N8G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057411-LQW15AN6N8G00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 6.8nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
700MA 0.09OHM Inductor and Choke - 71-LQW15AN6N8G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.09OHM Inductor and Choke
71-LQW15AN6N8G00D
700MA 0.09OHM Inductor and Choke 71-LQW15AN6N8G00D
FIXED IND 6.8NH 700MA 0.09OHM SM Product overview: LQW15AN6N8G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N8G00D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 700MA 0.09OHM SM Product overview: LQW15AN6N8G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N8G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6840-2-ND
Fixed Inductors 490-6840-2-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6840-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6840-1-ND
Fixed Inductors 490-6840-1-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6840-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6840-6-ND
Fixed Inductors 490-6840-6-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 6.8Nh, 700Ma, 2%, 6Ghz; Inductance Murata - 35R0867 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 700Ma, 2%, 6Ghz; Inductance Murata
35R0867
Inductor, 6.8Nh, 700Ma, 2%, 6Ghz; Inductance Murata 35R0867
INDUCTOR, 6.8NH, 700MA, 2%, 6GHZ; Inductance:6.8nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:6GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 6.8NH, 700MA, 2%, 6GHZ; Inductance:6.8nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:6GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN6N8G00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN6N8G00D
700mA 6.8nH ±2% 0402 Power Inductors ROHS

700mA 6.8nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN6N8G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN6N8G00D
Fixed Inductors LQW15AN6N8G00D
FIXED IND 6.8NH 700MA 0.09OHM SM

FIXED IND 6.8NH 700MA 0.09OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1057411-LQW15AN6N8G00D 71-LQW15AN6N8G00D 490-6840-2-ND 35R0867 LQW15AN6N8G00D LQW15AN6N8G00D
Product Name Fixed Inductors - LQW15AN6N8G00D 700MA 0.09OHM Inductor and Choke Fixed Inductors Inductor, 6.8Nh, 700Ma, 2%, 6Ghz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 0.0068 microH 0.0068 microH 0.0068 microH 0.0068 microH 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details