Murata Electronics Fixed Inductors LQW15AN68NG80D

Description
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9589-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9589-2-ND
Fixed Inductors 490-9589-2-ND
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9589-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9589-1-ND
Fixed Inductors 490-9589-1-ND
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9589-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9589-6-ND
Fixed Inductors 490-9589-6-ND
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
320MA 1.128OHM Inductor and Choke - 71-LQW15AN68NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 1.128OHM Inductor and Choke
71-LQW15AN68NG80D
320MA 1.128OHM Inductor and Choke 71-LQW15AN68NG80D
FIXED IND 68NH 320MA 1.128OHM SM Product overview: LQW15AN68NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 1.128OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 1.128OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN68NG80D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 320MA 1.128OHM SM Product overview: LQW15AN68NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 1.128OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 1.128OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN68NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Nh, 2.5Ghz, 0.32A, 0402 Rohs Compliant Murata - 76AH5590 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 2.5Ghz, 0.32A, 0402 Rohs Compliant Murata
76AH5590
Inductor, 68Nh, 2.5Ghz, 0.32A, 0402 Rohs Compliant Murata 76AH5590
INDUCTOR, 68NH, 2.5GHZ, 0.32A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 2.5GHZ, 0.32A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9589-2-ND 71-LQW15AN68NG80D 76AH5590
Product Name Fixed Inductors 320MA 1.128OHM Inductor and Choke Inductor, 68Nh, 2.5Ghz, 0.32A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details