Murata Power Solutions Fixed Inductors LQW15AN51NH00D

Description
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6828-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6828-2-ND
Fixed Inductors 490-6828-2-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6828-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6828-1-ND
Fixed Inductors 490-6828-1-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6828-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6828-6-ND
Fixed Inductors 490-6828-6-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-6828-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data