Murata Power Solutions 600MA 0.12OHM Inductor and Choke LQW15AN5N1B00D

Description
FIXED IND 5.1NH 600MA 0.12OHM SM Product overview: LQW15AN5N1B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1B00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.1NH 600MA 0.12OHM SM Product overview: LQW15AN5N1B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1B00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MA 0.12OHM Inductor and Choke - 71-LQW15AN5N1B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 0.12OHM Inductor and Choke
71-LQW15AN5N1B00D
600MA 0.12OHM Inductor and Choke 71-LQW15AN5N1B00D
FIXED IND 5.1NH 600MA 0.12OHM SM Product overview: LQW15AN5N1B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1B00D can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 600MA 0.12OHM SM Product overview: LQW15AN5N1B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6831-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6831-1-ND
Fixed Inductors 490-6831-1-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6831-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6831-2-ND
Fixed Inductors 490-6831-2-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6831-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6831-6-ND
Fixed Inductors 490-6831-6-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN5N1B00D
1057405-LQW15AN5N1B00D
Fixed Inductors - LQW15AN5N1B00D 1057405-LQW15AN5N1B00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057405-LQW15AN5N1B0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 5.1nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057405-LQW15AN5N1B00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 5.1nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount High Frequency Inductor, Lqw15An Series, 5.1 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata - 45Y5479 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 5.1 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata
45Y5479
Surface Mount High Frequency Inductor, Lqw15An Series, 5.1 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata 45Y5479
Surface Mount High Frequency Inductor, LQW15AN Series, 5.1 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 5.1 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN5N1B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N1B00D
Fixed Inductors LQW15AN5N1B00D
FIXED IND 5.1NH 600MA 0.12OHM SM

FIXED IND 5.1NH 600MA 0.12OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN5N1B00D 490-6831-1-ND 1057405-LQW15AN5N1B00D 45Y5479 LQW15AN5N1B00D
Product Name 600MA 0.12OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN5N1B00D Surface Mount High Frequency Inductor, Lqw15An Series, 5.1 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0051 microH 0.0051 microH 0.0051 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers