Murata Electronics Fixed Inductors LQW15AN6N2B80D

Description
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17897-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17897-2-ND
Fixed Inductors 490-17897-2-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17897-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17897-1-ND
Fixed Inductors 490-17897-1-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17897-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17897-6-ND
Fixed Inductors 490-17897-6-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327985-LQW15AN6N2B80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327985-LQW15AN6N2B80D
Inductors, Coils, Chokes - Fixed Inductors 1327985-LQW15AN6N2B80D
Manufacturer: Murata Electronics Win Source Part Number: 1327985-LQW15AN6N2B8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 6.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.1nH Q @ Freq: 33 @ 250MHz Frequency - Self Resonant: 8GHz DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-17897-2,490-1789 7-1,490-17897-6,LQW1 5AN6N2B80D-ND Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327985-LQW15AN6N2B80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 6.2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Q @ Freq: 33 @ 250MHz
Frequency - Self Resonant: 8GHz
DC Resistance (DCR): 56mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-17897-2,490-17897-1,490-17897-6,LQW15AN6N2B80D-ND
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
1.6A 0.056OHM Inductor and Choke - 71-LQW15AN6N2B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6A 0.056OHM Inductor and Choke
71-LQW15AN6N2B80D
1.6A 0.056OHM Inductor and Choke 71-LQW15AN6N2B80D
FIXED IND 6.2NH 1.6A 0.056OHM SM Product overview: LQW15AN6N2B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 0.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.6A, 0.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2B80D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 1.6A 0.056OHM SM Product overview: LQW15AN6N2B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 0.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.6A, 0.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN6N2B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN6N2B80D
Fixed Inductors LQW15AN6N2B80D
FIXED IND 6.2NH 1.6A 0.056OHM SM

FIXED IND 6.2NH 1.6A 0.056OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQW15AN6N2B80D
Inductors/Coils/Transformers >> Inductors (SMD) LQW15AN6N2B80D
1.6A 6.2nH 56mΩ 0402 Inductors (SMD) ROHS

1.6A 6.2nH 56mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-17897-2-ND 1327985-LQW15AN6N2B80D 71-LQW15AN6N2B80D LQW15AN6N2B80D LQW15AN6N2B80D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.6A 0.056OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details