FIXED IND 68NH 140MA 1.96OHM SMD Product overview: LQW15AN68NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 1.96OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 1.96OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN68NG00D can be used for catalog matching and distributor lookup.
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)
140mA 68nH ±2% 0402 Power Inductors ROHS
Inductor RF Chip Wirewound 68nH 2% 100MHz 20Q-Factor 140mA 1.96Ohm DCR 0402 Paper T/R
INDUCTOR, 68NH, 140MA, 2%, 2.5GHZ; Inductance:68nH; DC Resistance Max:1.96ohm; Self Resonant Frequency Min:2.5GHz; DC Current Rating:140mA; Inductor Case Style:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Core Material:AluminaRoHS
FIXED IND 68NH 140MA 1.96OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7926463P | 7926463 | 71-LQW15AN68NG00D | 490-6837-2-ND | LQW15AN68NG00D | 535-LQW15AN68NG00D | 35R0868 | LQW15AN68NG00D |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 140MA 1.96OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor RF Chip Wirewound 68nH 2% 100MHz 20Q-Factor 140mA 1.96Ohm DCR 0402 Paper T/R | Inductor, 68Nh, 140Ma, 2%, 2.5Ghz; Inductance Murata | Fixed Inductors |
| Inductance Range | 0.0680 microH | 0.0680 microH | 0.0680 microH | 0.0680 microH | 0.0680 microH | 0.0680 microH | ||
| Rated DC Current | 140 milliamps | 140 milliamps | 140 milliamps | 140 milliamps | 140 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 0402 | 0402 | ||||||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |