56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)
56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)
56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)
FIXED IND 56NH 200MA 1.17OHM SMD Product overview: LQW15AN56NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN56NH00D can be used for catalog matching and distributor lookup.
FIXED IND 56NH 200MA 1.17OHM SMD
INDUCTOR, 56NH, 2.8GHZ, 0.2A, 0402 ROHS COMPLIANT: YES
200mA 56nH ±3% 0402 Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-11765-6-ND | 71-LQW15AN56NH00D | LQW15AN56NH00D | 76AH5589 | LQW15AN56NH00D |
| Product Name | Fixed Inductors | SMD 200MA 1.17OHM Inductor and Choke | Fixed Inductors | Inductor, 56Nh, 2.8Ghz, 0.2A, 0402 Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed |