72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
FIXED IND 72NH 135MA 2.1OHM SMD Product overview: LQW15AN72NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 135MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN72NG00D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057412-LQW15AN72NG0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 135mA
Inductance: 72nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 150MHz
Frequency - Self Resonant: 2.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-12789-6-ND | 71-LQW15AN72NG00D | 1057412-LQW15AN72NG00D | 535-LQW15AN72NG00D |
| Product Name | Fixed Inductors | SMD 135MA 2.1OHM Inductor and Choke | Fixed Inductors - LQW15AN72NG00D | INDUCTOR |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | ||
| Configuration | Fixed |