Murata Power Solutions Fixed Inductors LQW15AN75NJ00D

Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6843-2-ND
Fixed Inductors 490-6843-2-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6843-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6843-6-ND
Fixed Inductors 490-6843-6-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6843-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6843-1-ND
Fixed Inductors 490-6843-1-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 135MA 2.1OHM Inductor and Choke - 71-LQW15AN75NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 135MA 2.1OHM Inductor and Choke
71-LQW15AN75NJ00D
SMD 135MA 2.1OHM Inductor and Choke 71-LQW15AN75NJ00D
FIXED IND 75NH 135MA 2.1OHM SMD Product overview: LQW15AN75NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 135MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN75NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 75NH 135MA 2.1OHM SMD Product overview: LQW15AN75NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 135MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN75NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN75NJ00D
1057413-LQW15AN75NJ00D
Fixed Inductors - LQW15AN75NJ00D 1057413-LQW15AN75NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057413-LQW15AN75NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 135mA Inductance: 75nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 20 @ 150MHz Frequency - Self Resonant: 2.4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057413-LQW15AN75NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 135mA
Inductance: 75nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 150MHz
Frequency - Self Resonant: 2.4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW15AN75NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN75NJ00D
Fixed Inductors LQW15AN75NJ00D
FIXED IND 75NH 135MA 2.1OHM SMD

FIXED IND 75NH 135MA 2.1OHM SMD

Supplier's Site Datasheet
Inductor RF Chip Wirewound 75nH 5% 100MHz 20Q-Factor 135mA 2.1Ohm DCR 0402 Paper T/R - 535-LQW15AN75NJ00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 75nH 5% 100MHz 20Q-Factor 135mA 2.1Ohm DCR 0402 Paper T/R
535-LQW15AN75NJ00D
Inductor RF Chip Wirewound 75nH 5% 100MHz 20Q-Factor 135mA 2.1Ohm DCR 0402 Paper T/R 535-LQW15AN75NJ00D
Inductor RF Chip Wirewound 75nH 5% 100MHz 20Q-Factor 135mA 2.1Ohm DCR 0402 Paper T/R

Inductor RF Chip Wirewound 75nH 5% 100MHz 20Q-Factor 135mA 2.1Ohm DCR 0402 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6843-2-ND 71-LQW15AN75NJ00D 1057413-LQW15AN75NJ00D LQW15AN75NJ00D 535-LQW15AN75NJ00D
Product Name Fixed Inductors SMD 135MA 2.1OHM Inductor and Choke Fixed Inductors - LQW15AN75NJ00D Fixed Inductors Inductor RF Chip Wirewound 75nH 5% 100MHz 20Q-Factor 135mA 2.1Ohm DCR 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C6R8NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers