Murata Electronics Fixed Inductors LQW15AN7N0J80D

Description
7nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN7N0J80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN7N0J80D-ND
Fixed Inductors LQW15AN7N0J80D-ND
7nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

7nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN7N0J80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details