40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)
40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)
40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)
FIXED IND 40NH 250MA 0.7OHM SMD Product overview: LQW15AN40NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN40NJ00D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369805-LQW15AN40NJ0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 40 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 700mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 40NH 250MA 0.7OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14849-2-ND | 71-LQW15AN40NJ00D | 1369805-LQW15AN40NJ00D | LQW15AN40NJ00D |
| Product Name | Fixed Inductors | SMD 250MA 0.7OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed | Fixed |