Murata Electronics Fixed Inductors LQW15AN5N6D80D

Description
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN5N6D80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN5N6D80D-ND
Fixed Inductors LQW15AN5N6D80D-ND
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN5N6D80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers