FIXED IND 68NH 320MA 1.128OHM SM Product overview: LQW15AN68NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 1.128OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 1.128OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN68NJ80D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369656-LQW15AN68NJ8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 68 nH
Current Rating (Amps): 320 mA
Shielding: Unshielded
DC Resistance (DCR): 1.1Ohm Max
Q @ Freq: 25 @ 200MHz
Frequency - Self Resonant: 2.5GHz
Inductance Frequency - Test: 100 MHz
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)
68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric)
INDUCTOR, 68NH, 2.5GHZ, 0.32A, 0402 ROHS COMPLIANT: YES
FIXED IND 68NH 320MA 1.128OHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN68NJ80D | 1369656-LQW15AN68NJ80D | 490-9588-2-ND | 76AH5591 | LQW15AN68NJ80D |
| Product Name | 320MA 1.128OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 68Nh, 2.5Ghz, 0.32A, 0402 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0680 microH | 0.0680 microH | 0.0680 microH |