4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
FIXED IND 4.7NH 750MA 0.07OHM SM Product overview: LQW15AN4N7D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7D00D can be used for catalog matching and distributor lookup.
FIXED IND 4.7NH 750MA 0.07OHM SM
750mA 4.7nH 0402 Power Inductors ROHS
INDUCTOR, 4.7NH, 8GHZ, 0.75A, 0402 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-6826-1-ND | 71-LQW15AN4N7D00D | LQW15AN4N7D00D | LQW15AN4N7D00D | 76AH5582 |
| Product Name | Fixed Inductors | 750MA 0.07OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 4.7Nh, 8Ghz, 0.75A, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed |