Murata Electronics Fixed Inductors LQW15AN68NG8ZD

Description
68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15537-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15537-2-ND
Fixed Inductors 490-15537-2-ND
68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15537-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15537-1-ND
Fixed Inductors 490-15537-1-ND
68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15537-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15537-6-ND
Fixed Inductors 490-15537-6-ND
68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329325-LQW15AN68NG8ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329325-LQW15AN68NG8ZD
Inductors, Coils, Chokes - Fixed Inductors 1329325-LQW15AN68NG8ZD
Manufacturer: Murata Electronics Win Source Part Number: 1329325-LQW15AN68NG8 ZD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 68 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 25 @ 200MHz Frequency - Self Resonant: 2.5GHz DC Resistance (DCR): 1.128Ohm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15537-6,490-1553 7-2,490-15537-1 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329325-LQW15AN68NG8ZD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 68 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 200MHz
Frequency - Self Resonant: 2.5GHz
DC Resistance (DCR): 1.128Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15537-6,490-15537-2,490-15537-1
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
320MA 1.128OHM Inductor and Choke - 71-LQW15AN68NG8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 1.128OHM Inductor and Choke
71-LQW15AN68NG8ZD
320MA 1.128OHM Inductor and Choke 71-LQW15AN68NG8ZD
FIXED IND 68NH 320MA 1.128OHM SM Product overview: LQW15AN68NG8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 1.128OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 1.128OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN68NG8ZD can be used for catalog matching and distributor lookup.

FIXED IND 68NH 320MA 1.128OHM SM Product overview: LQW15AN68NG8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 1.128OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 1.128OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN68NG8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN68NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN68NG8ZD
Fixed Inductors LQW15AN68NG8ZD
FIXED IND 68NH 320MA 1.128OHM SM

FIXED IND 68NH 320MA 1.128OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15537-2-ND 1329325-LQW15AN68NG8ZD 71-LQW15AN68NG8ZD LQW15AN68NG8ZD
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 320MA 1.128OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers