Murata Electronics SMD 760MA 0.056OHM Inductor and Choke LQW15AN6N0C10D

Description
FIXED IND 6NH 760MA 0.056OHM SMD Product overview: LQW15AN6N0C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 760MA, 0.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 760MA, 0.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N0C10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6NH 760MA 0.056OHM SMD Product overview: LQW15AN6N0C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 760MA, 0.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 760MA, 0.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N0C10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 760MA 0.056OHM Inductor and Choke - 71-LQW15AN6N0C10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 760MA 0.056OHM Inductor and Choke
71-LQW15AN6N0C10D
SMD 760MA 0.056OHM Inductor and Choke 71-LQW15AN6N0C10D
FIXED IND 6NH 760MA 0.056OHM SMD Product overview: LQW15AN6N0C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 760MA, 0.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 760MA, 0.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N0C10D can be used for catalog matching and distributor lookup.

FIXED IND 6NH 760MA 0.056OHM SMD Product overview: LQW15AN6N0C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 760MA, 0.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 760MA, 0.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N0C10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN6N0C10DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN6N0C10D
Inductors/Coils/Transformers >> Power Inductors LQW15AN6N0C10D
760mA 6nH 0402 Power Inductors ROHS

760mA 6nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN6N0C10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN6N0C10D
Fixed Inductors LQW15AN6N0C10D
FIXED IND 6NH 760MA 0.056OHM SMD

FIXED IND 6NH 760MA 0.056OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW15AN6N0C10D 490-LQW15AN6N0C10DTR-ND LQW15AN6N0C10D LQW15AN6N0C10D
Product Name SMD 760MA 0.056OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0060 microH 0.0060 microH 0.0060 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers