Murata Electronics Fixed Inductors LQW15AN6N0C80D

Description
6nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN6N0C80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN6N0C80D-ND
Fixed Inductors LQW15AN6N0C80D-ND
6nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN6N0C80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details