Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN6N5B00D

Description
Win Source Part Number: 1370179-LQW15AN6N5B0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 6.5 nH Current Rating (Amps): 700 mA Shielding: Unshielded DC Resistance (DCR): 90mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370179-LQW15AN6N5B0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 6.5 nH Current Rating (Amps): 700 mA Shielding: Unshielded DC Resistance (DCR): 90mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370179-LQW15AN6N5B00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370179-LQW15AN6N5B00D
Inductors, Coils, Chokes - Fixed Inductors 1370179-LQW15AN6N5B00D
Win Source Part Number: 1370179-LQW15AN6N5B0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 6.5 nH Current Rating (Amps): 700 mA Shielding: Unshielded DC Resistance (DCR): 90mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370179-LQW15AN6N5B00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 6.5 nH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 90mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
700MA 0.09OHM Inductor and Choke - 71-LQW15AN6N5B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.09OHM Inductor and Choke
71-LQW15AN6N5B00D
700MA 0.09OHM Inductor and Choke 71-LQW15AN6N5B00D
FIXED IND 6.5NH 700MA 0.09OHM SM Product overview: LQW15AN6N5B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N5B00D can be used for catalog matching and distributor lookup.

FIXED IND 6.5NH 700MA 0.09OHM SM Product overview: LQW15AN6N5B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N5B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN6N5B00DTR-ND - DigiKey
Thief River Falls, MN, United States
6.5nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.5nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN6N5B00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.5NH 700MA 90 MOHM

FIXED IND 6.5NH 700MA 90 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN6N5B00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.5NH 700MA 90 MOHM

FIXED IND 6.5NH 700MA 90 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370179-LQW15AN6N5B00D 71-LQW15AN6N5B00D 490-LQW15AN6N5B00DTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 700MA 0.09OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Air Non Magnetic Non-Magnetic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details