Murata Power Solutions Fixed Inductors LQW15AN75NG00D

Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6842-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6842-2-ND
Fixed Inductors 490-6842-2-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6842-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6842-1-ND
Fixed Inductors 490-6842-1-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6842-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6842-6-ND
Fixed Inductors 490-6842-6-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 135MA 2.1OHM Inductor and Choke - 71-LQW15AN75NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 135MA 2.1OHM Inductor and Choke
71-LQW15AN75NG00D
SMD 135MA 2.1OHM Inductor and Choke 71-LQW15AN75NG00D
FIXED IND 75NH 135MA 2.1OHM SMD Product overview: LQW15AN75NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 135MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN75NG00D can be used for catalog matching and distributor lookup.

FIXED IND 75NH 135MA 2.1OHM SMD Product overview: LQW15AN75NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 135MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN75NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN75NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN75NG00D
Fixed Inductors LQW15AN75NG00D
FIXED IND 75NH 135MA 2.1OHM SMD

FIXED IND 75NH 135MA 2.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6842-2-ND 71-LQW15AN75NG00D LQW15AN75NG00D
Product Name Fixed Inductors SMD 135MA 2.1OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers