Murata Electronics Fixed Inductors LQW15AN4N5C8ZD

Description
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15472-2-ND
Fixed Inductors 490-15472-2-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15472-6-ND
Fixed Inductors 490-15472-6-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15472-1-ND
Fixed Inductors 490-15472-1-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15472-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers