Murata Electronics Fixed Inductors - LQW15AN5N8C00D LQW15AN5N8C00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057408-LQW15AN5N8C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 5.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057408-LQW15AN5N8C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 5.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN5N8C00D
1057408-LQW15AN5N8C00D
Fixed Inductors - LQW15AN5N8C00D 1057408-LQW15AN5N8C00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057408-LQW15AN5N8C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 5.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057408-LQW15AN5N8C00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 5.8nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
700MA 0.09OHM Inductor and Choke - 71-LQW15AN5N8C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.09OHM Inductor and Choke
71-LQW15AN5N8C00D
700MA 0.09OHM Inductor and Choke 71-LQW15AN5N8C00D
FIXED IND 5.8NH 700MA 0.09OHM SM Product overview: LQW15AN5N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N8C00D can be used for catalog matching and distributor lookup.

FIXED IND 5.8NH 700MA 0.09OHM SM Product overview: LQW15AN5N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N8C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11767-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11767-1-ND
Fixed Inductors 490-11767-1-ND
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11767-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11767-2-ND
Fixed Inductors 490-11767-2-ND
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11767-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11767-6-ND
Fixed Inductors 490-11767-6-ND
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057408-LQW15AN5N8C00D 71-LQW15AN5N8C00D 490-11767-1-ND
Product Name Fixed Inductors - LQW15AN5N8C00D 700MA 0.09OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Application RF Choke
Inductance Range 0.0058 microH 0.0058 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details