Murata Electronics Fixed Inductors - LQW15AN5N1G80D LQW15AN5N1G80D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923904-LQW15AN5N1G80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 5.1 nH Unshielded Wirewound Inductor 600 mA 120mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923904-LQW15AN5N1G80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 5.1 nH Unshielded Wirewound Inductor 600 mA 120mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN5N1G80D
923904-LQW15AN5N1G80D
Fixed Inductors - LQW15AN5N1G80D 923904-LQW15AN5N1G80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923904-LQW15AN5N1G80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 5.1 nH Unshielded Wirewound Inductor 600 mA 120mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923904-LQW15AN5N1G80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 5.1 nH Unshielded Wirewound Inductor 600 mA 120mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
1.77A 0.04OHM Inductor and Choke - 71-LQW15AN5N1G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.77A 0.04OHM Inductor and Choke
71-LQW15AN5N1G80D
1.77A 0.04OHM Inductor and Choke 71-LQW15AN5N1G80D
FIXED IND 5.1NH 1.77A 0.04OHM SM Product overview: LQW15AN5N1G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1G80D can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 1.77A 0.04OHM SM Product overview: LQW15AN5N1G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN5N1G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.1NH 1.77A 40 MOHM

FIXED IND 5.1NH 1.77A 40 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N1G80DTR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N1G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.1NH 1.77A 40 MOHM

FIXED IND 5.1NH 1.77A 40 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923904-LQW15AN5N1G80D 71-LQW15AN5N1G80D 490-LQW15AN5N1G80DDKR-ND
Product Name Fixed Inductors - LQW15AN5N1G80D 1.77A 0.04OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0051 microH
Unlock Full Specs
to access all available technical data