Murata Electronics Fixed Inductors LQW15AN5N5G8ZD

Description
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15520-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15520-1-ND
Fixed Inductors 490-15520-1-ND
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15520-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15520-6-ND
Fixed Inductors 490-15520-6-ND
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15520-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15520-2-ND
Fixed Inductors 490-15520-2-ND
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15520-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details