Win Source Part Number: 1369940-LQW15AN75NG8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 75 nH
Current Rating (Amps): 320 mA
Shielding: Unshielded
DC Resistance (DCR): 1.224Ohm Max
Q @ Freq: 25 @ 200MHz
Frequency - Self Resonant: 2.4GHz
Inductance Frequency - Test: 100 MHz
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)
FIXED IND 75NH 320MA 1.224OHM SM Product overview: LQW15AN75NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 1.224OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 1.224OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN75NG80D can be used for catalog matching and distributor lookup.
320mA 75nH ±2% 0402 Power Inductors ROHS
FIXED IND 75NH 320MA 1.224OHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1369940-LQW15AN75NG80D | 490-18130-1-ND | 71-LQW15AN75NG80D | LQW15AN75NG80D | LQW15AN75NG80D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 320MA 1.224OHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Application | RF Choke | Power Choke | |||
| Configuration | Fixed | Fixed | |||
| Inductance Range | 0.0750 microH | 0.0750 microH | 0.0750 microH | 0.0750 microH |