Murata Electronics Fixed Inductors LQW15AN4N1C80D

Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7647-1-ND
Fixed Inductors 490-7647-1-ND
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7647-6-ND
Fixed Inductors 490-7647-6-ND
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7647-2-ND
Fixed Inductors 490-7647-2-ND
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-7647-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-56N 0302CS-56NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers