Murata Power Solutions Fixed Inductors LQW15AN7N3H00D

Description
7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6845-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6845-2-ND
Fixed Inductors 490-6845-2-ND
7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328016-LQW15AN7N3H00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328016-LQW15AN7N3H00D
Inductors, Coils, Chokes - Fixed Inductors 1328016-LQW15AN7N3H00D
Manufacturer: Murata Electronics Win Source Part Number: 1328016-LQW15AN7N3H0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 7.3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 570 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Other Part Number: 490-6845-2,490-6845- 1,LQW15AN7N3H00D-ND, 490-6845-6 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328016-LQW15AN7N3H00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 7.3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 570 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-6845-2,490-6845-1,LQW15AN7N3H00D-ND,490-6845-6
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
570MA 0.13OHM Inductor and Choke - 71-LQW15AN7N3H00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
570MA 0.13OHM Inductor and Choke
71-LQW15AN7N3H00D
570MA 0.13OHM Inductor and Choke 71-LQW15AN7N3H00D
FIXED IND 7.3NH 570MA 0.13OHM SM Product overview: LQW15AN7N3H00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N3H00D can be used for catalog matching and distributor lookup.

FIXED IND 7.3NH 570MA 0.13OHM SM Product overview: LQW15AN7N3H00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N3H00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN7N3H00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN7N3H00D
Fixed Inductors LQW15AN7N3H00D
FIXED IND 7.3NH 570MA 0.13OHM SM

FIXED IND 7.3NH 570MA 0.13OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6845-2-ND 1328016-LQW15AN7N3H00D 71-LQW15AN7N3H00D LQW15AN7N3H00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 570MA 0.13OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details