Murata Electronics Fixed Inductors LQW15AN4N6G8ZD

Description
4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15478-6-ND
Fixed Inductors 490-15478-6-ND
4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15478-2-ND
Fixed Inductors 490-15478-2-ND
4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15478-1-ND
Fixed Inductors 490-15478-1-ND
4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15478-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details