Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQW15AN4N1C00D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328055-LQW15AN4N1C0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 4.1 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Other Part Number: 490-6822-1,490-6822- 2,490-6822-6,LQW15AN 4N1C00D-ND Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328055-LQW15AN4N1C0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 4.1 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Other Part Number: 490-6822-1,490-6822- 2,490-6822-6,LQW15AN 4N1C00D-ND Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328055-LQW15AN4N1C00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328055-LQW15AN4N1C00D
Inductors, Coils, Chokes - Fixed Inductors 1328055-LQW15AN4N1C00D
Manufacturer: Murata Electronics Win Source Part Number: 1328055-LQW15AN4N1C0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 4.1 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Other Part Number: 490-6822-1,490-6822- 2,490-6822-6,LQW15AN 4N1C00D-ND Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328055-LQW15AN4N1C00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 4.1 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 10GHz
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-6822-1,490-6822-2,490-6822-6,LQW15AN4N1C00D-ND
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN4N1C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN4N1C00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN4N1C00D
FIXED IND 4.1NH 750MA 0.07OHM SM Product overview: LQW15AN4N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N1C00D can be used for catalog matching and distributor lookup.

FIXED IND 4.1NH 750MA 0.07OHM SM Product overview: LQW15AN4N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N1C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6822-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6822-2-ND
Fixed Inductors 490-6822-2-ND
4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6822-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6822-1-ND
Fixed Inductors 490-6822-1-ND
4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6822-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6822-6-ND
Fixed Inductors 490-6822-6-ND
4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328055-LQW15AN4N1C00D 71-LQW15AN4N1C00D 490-6822-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 750MA 0.07OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers