5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
FIXED IND 5.6NH 1.77A 0.04OHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW15AN5N6G80DTR-ND | LQW15AN5N6G80D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Non-Magnetic | Non-Magnetic |
| Configuration | Fixed |