Murata Electronics Fixed Inductors LQW15AN4N2D8ZD

Description
4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15461-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15461-6-ND
Fixed Inductors 490-15461-6-ND
4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15461-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15461-2-ND
Fixed Inductors 490-15461-2-ND
4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15461-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15461-1-ND
Fixed Inductors 490-15461-1-ND
4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN4N2D8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N2D8ZD
Fixed Inductors LQW15AN4N2D8ZD
FIXED IND 4.2NH 1.8A 0.044OHM SM

FIXED IND 4.2NH 1.8A 0.044OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15461-6-ND LQW15AN4N2D8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details