Murata Electronics Fixed Inductors LQW15AN56NJ80D

Description
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7653-1-ND
Fixed Inductors 490-7653-1-ND
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7653-6-ND
Fixed Inductors 490-7653-6-ND
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7653-2-ND
Fixed Inductors 490-7653-2-ND
56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
340MA 0.996OHM Inductor and Choke - 71-LQW15AN56NJ80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
340MA 0.996OHM Inductor and Choke
71-LQW15AN56NJ80D
340MA 0.996OHM Inductor and Choke 71-LQW15AN56NJ80D
FIXED IND 56NH 340MA 0.996OHM SM Product overview: LQW15AN56NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MA, 0.996OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340MA, 0.996OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN56NJ80D can be used for catalog matching and distributor lookup.

FIXED IND 56NH 340MA 0.996OHM SM Product overview: LQW15AN56NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MA, 0.996OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340MA, 0.996OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN56NJ80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201229-LQW15AN56NJ80D
Inductors, Coils, Chokes - Fixed Inductors 1201229-LQW15AN56NJ80D
Win Source Part Number: 1201229-LQW15AN56NJ8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 200MHz Frequency - Self Resonant: 2.9GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 996mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-7653-2,490-7653- 1,490-7653-6 Base Product Number: LQW15AN

Win Source Part Number: 1201229-LQW15AN56NJ80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 200MHz
Frequency - Self Resonant: 2.9GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 996mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-7653-2,490-7653-1,490-7653-6
Base Product Number: LQW15AN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-7653-1-ND 71-LQW15AN56NJ80D 1201229-LQW15AN56NJ80D
Product Name Fixed Inductors 340MA 0.996OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details