Murata Power Solutions 750MA 0.07OHM Inductor and Choke LQW15AN4N1D00D

Description
FIXED IND 4.1NH 750MA 0.07OHM SM Product overview: LQW15AN4N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N1D00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.1NH 750MA 0.07OHM SM Product overview: LQW15AN4N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N1D00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750MA 0.07OHM Inductor and Choke - 71-LQW15AN4N1D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN4N1D00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN4N1D00D
FIXED IND 4.1NH 750MA 0.07OHM SM Product overview: LQW15AN4N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N1D00D can be used for catalog matching and distributor lookup.

FIXED IND 4.1NH 750MA 0.07OHM SM Product overview: LQW15AN4N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N1D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6823-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6823-1-ND
Fixed Inductors 490-6823-1-ND
4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6823-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6823-2-ND
Fixed Inductors 490-6823-2-ND
4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6823-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6823-6-ND
Fixed Inductors 490-6823-6-ND
4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN4N1D00D
923900-LQW15AN4N1D00D
Fixed Inductors - LQW15AN4N1D00D 923900-LQW15AN4N1D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923900-LQW15AN4N1D00 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 70mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6823-2, 490-6823-1, 490-6823-6, LQW15AN4N1D00D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 923900-LQW15AN4N1D00D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 70mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6823-2, 490-6823-1, 490-6823-6, LQW15AN4N1D00D-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN4N1D00D 490-6823-1-ND 923900-LQW15AN4N1D00D
Product Name 750MA 0.07OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN4N1D00D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0041 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details