Murata Electronics Fixed Inductors LQW15AN5N6C1ZD

Description
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN5N6C1ZDTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N6C1ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 800MA 51 MOHM

FIXED IND 5.6NH 800MA 51 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N6C1ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 800MA 51 MOHM

FIXED IND 5.6NH 800MA 51 MOHM

Buy Now Datasheet
Fixed Inductors - LQW15AN5N6C1ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N6C1ZD
Fixed Inductors LQW15AN5N6C1ZD
FIXED IND 5.6NH 800MA 0.051OHM

FIXED IND 5.6NH 800MA 0.051OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN5N6C1ZDTR-ND LQW15AN5N6C1ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers