Murata Power Solutions SMD 210MA 1.08OHM Inductor and Choke LQW15AN51NG00D

Description
FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 210MA 1.08OHM Inductor and Choke - 71-LQW15AN51NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210MA 1.08OHM Inductor and Choke
71-LQW15AN51NG00D
SMD 210MA 1.08OHM Inductor and Choke 71-LQW15AN51NG00D
FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NG00D can be used for catalog matching and distributor lookup.

FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7855138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855138
Surface Mount Inductors 7855138
Murata LQW15AN51NG00D

Murata LQW15AN51NG00D

Supplier's Site
Surface Mount Inductors - 7855138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855138P
Surface Mount Inductors 7855138P
Murata LQW15AN51NG00D

Murata LQW15AN51NG00D

Supplier's Site
Surface Mount Inductors - 1675667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675667
Surface Mount Inductors 1675667
Murata LQW15AN51NG00D

Murata LQW15AN51NG00D

Supplier's Site
Fixed Inductors - 490-6827-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6827-2-ND
Fixed Inductors 490-6827-2-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6827-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6827-1-ND
Fixed Inductors 490-6827-1-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6827-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6827-6-ND
Fixed Inductors 490-6827-6-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN51NG00D
1204425-LQW15AN51NG00D
Fixed Inductors - LQW15AN51NG00D 1204425-LQW15AN51NG00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204425-LQW15AN51NG0 0D Series: LQW15 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 210mA Shielding: Unshielded Inductance: 51nH Mounting: SMD Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 25 @ 200MHz Frequency - Self Resonant: 2.85GHz Test Frequency: 100MHz Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.08 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): LQW15AN51NG0ZB; LQW15AN51NG0ZD; ST235RAG51NGLZ; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204425-LQW15AN51NG00D
Series: LQW15
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 210mA
Shielding: Unshielded
Inductance: 51nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 200MHz
Frequency - Self Resonant: 2.85GHz
Test Frequency: 100MHz
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.08 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): LQW15AN51NG0ZB; LQW15AN51NG0ZD; ST235RAG51NGLZ;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - LQW15AN51NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN51NG00D
Fixed Inductors LQW15AN51NG00D
FIXED IND 51NH 210MA 1.08OHM SMD

FIXED IND 51NH 210MA 1.08OHM SMD

Supplier's Site Datasheet
Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata - 76AH5587 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata
76AH5587
Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata 76AH5587
INDUCTOR, 51NH, 2.85GHZ, 0.21A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 51NH, 2.85GHZ, 0.21A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN51NG00D 7855138 7855138P 490-6827-2-ND 1204425-LQW15AN51NG00D LQW15AN51NG00D 76AH5587
Product Name SMD 210MA 1.08OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - LQW15AN51NG00D Fixed Inductors Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Ferrite; Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0510 microH 0.0510 microH 0.0510 microH 0.0510 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details