Murata Power Solutions Fixed Inductors LQW15AN5N1D00D

Description
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1140-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1140-6-ND
Fixed Inductors 490-1140-6-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1140-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1140-1-ND
Fixed Inductors 490-1140-1-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1140-2-ND
Fixed Inductors 490-1140-2-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN5N1D00D
1057406-LQW15AN5N1D00D
Fixed Inductors - LQW15AN5N1D00D 1057406-LQW15AN5N1D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057406-LQW15AN5N1D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 5.1nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057406-LQW15AN5N1D00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 5.1nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600MA 0.12OHM Inductor and Choke - 71-LQW15AN5N1D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 0.12OHM Inductor and Choke
71-LQW15AN5N1D00D
600MA 0.12OHM Inductor and Choke 71-LQW15AN5N1D00D
FIXED IND 5.1NH 600MA 0.12OHM SM Product overview: LQW15AN5N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1D00D can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 600MA 0.12OHM SM Product overview: LQW15AN5N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor RF Chip Wirewound 5.1nH 0.5nH 100MHz 25Q-Factor 600mA 120mOhm DCR 0402 T/R - 535-LQW15AN5N1D00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 5.1nH 0.5nH 100MHz 25Q-Factor 600mA 120mOhm DCR 0402 T/R
535-LQW15AN5N1D00D
Inductor RF Chip Wirewound 5.1nH 0.5nH 100MHz 25Q-Factor 600mA 120mOhm DCR 0402 T/R 535-LQW15AN5N1D00D
Inductor RF Chip Wirewound 5.1nH 0.5nH 100MHz 25Q-Factor 600mA 120mOhm DCR 0402 T/R

Inductor RF Chip Wirewound 5.1nH 0.5nH 100MHz 25Q-Factor 600mA 120mOhm DCR 0402 T/R

Supplier's Site
Fixed Inductors - LQW15AN5N1D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N1D00D
Fixed Inductors LQW15AN5N1D00D
FIXED IND 5.1NH 600MA 0.12OHM SM

FIXED IND 5.1NH 600MA 0.12OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1140-6-ND 1057406-LQW15AN5N1D00D 71-LQW15AN5N1D00D 535-LQW15AN5N1D00D LQW15AN5N1D00D
Product Name Fixed Inductors Fixed Inductors - LQW15AN5N1D00D 600MA 0.12OHM Inductor and Choke Inductor RF Chip Wirewound 5.1nH 0.5nH 100MHz 25Q-Factor 600mA 120mOhm DCR 0402 T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers