Murata Electronics Fixed Inductors LQW15AN4N7G80D

Description
4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16635-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16635-1-ND
Fixed Inductors 490-16635-1-ND
4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16635-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16635-2-ND
Fixed Inductors 490-16635-2-ND
4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16635-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16635-6-ND
Fixed Inductors 490-16635-6-ND
4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
1.2A 0.071OHM Inductor and Choke - 71-LQW15AN4N7G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2A 0.071OHM Inductor and Choke
71-LQW15AN4N7G80D
1.2A 0.071OHM Inductor and Choke 71-LQW15AN4N7G80D
FIXED IND 4.7NH 1.2A 0.071OHM SM Product overview: LQW15AN4N7G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7G80D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 1.2A 0.071OHM SM Product overview: LQW15AN4N7G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369615-LQW15AN4N7G80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369615-LQW15AN4N7G80D
Inductors, Coils, Chokes - Fixed Inductors 1369615-LQW15AN4N7G80D
Win Source Part Number: 1369615-LQW15AN4N7G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.7 nH Current Rating (Amps): 1.2 A DC Resistance (DCR): 71mOhm Max Q @ Freq: 31 @ 100MHz Frequency - Self Resonant: 8GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369615-LQW15AN4N7G80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 4.7 nH
Current Rating (Amps): 1.2 A
DC Resistance (DCR): 71mOhm Max
Q @ Freq: 31 @ 100MHz
Frequency - Self Resonant: 8GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW15AN4N7G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N7G80D
Fixed Inductors LQW15AN4N7G80D
FIXED IND 4.7NH 1.2A 0.071OHM SM

FIXED IND 4.7NH 1.2A 0.071OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN4N7G80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN4N7G80D
1.2A 4.7nH ±2% 0402 Power Inductors ROHS

1.2A 4.7nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-16635-1-ND 71-LQW15AN4N7G80D 1369615-LQW15AN4N7G80D LQW15AN4N7G80D LQW15AN4N7G80D
Product Name Fixed Inductors 1.2A 0.071OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details