Murata Power Solutions 800MA 0.051OHM Inductor and Choke LQW15AN5N6C10D

Description
FIXED IND 5.6NH 800MA 0.051OHM Product overview: LQW15AN5N6C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6C10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6NH 800MA 0.051OHM Product overview: LQW15AN5N6C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6C10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MA 0.051OHM Inductor and Choke - 71-LQW15AN5N6C10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.051OHM Inductor and Choke
71-LQW15AN5N6C10D
800MA 0.051OHM Inductor and Choke 71-LQW15AN5N6C10D
FIXED IND 5.6NH 800MA 0.051OHM Product overview: LQW15AN5N6C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6C10D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 800MA 0.051OHM Product overview: LQW15AN5N6C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6C10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6833-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6833-1-ND
Fixed Inductors 490-6833-1-ND
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6833-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6833-6-ND
Fixed Inductors 490-6833-6-ND
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6833-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6833-2-ND
Fixed Inductors 490-6833-2-ND
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926460P
Surface Mount Inductors 7926460P
Murata LQW15AN5N6C10D

Murata LQW15AN5N6C10D

Supplier's Site
Surface Mount Inductors - 7926460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926460
Surface Mount Inductors 7926460
Murata LQW15AN5N6C10D

Murata LQW15AN5N6C10D

Supplier's Site
Surface Mount Inductors - 1248177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248177
Surface Mount Inductors 1248177
Murata LQW15AN5N6C10D

Murata LQW15AN5N6C10D

Supplier's Site
Surface Mount Inductors - 1674886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674886
Surface Mount Inductors 1674886
Murata LQW15AN5N6C10D

Murata LQW15AN5N6C10D

Supplier's Site
Inductor, 5.6Nh, 800Ma, 0.2Nh, 8Ghz; Inductance Murata - 35R0865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 800Ma, 0.2Nh, 8Ghz; Inductance Murata
35R0865
Inductor, 5.6Nh, 800Ma, 0.2Nh, 8Ghz; Inductance Murata 35R0865
INDUCTOR, 5.6NH, 800MA, 0.2NH, 8GHZ; Inductance:5.6nH; DC Resistance Max:0.051ohm; Self Resonant Frequency:8GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_10 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 5.6NH, 800MA, 0.2NH, 8GHZ; Inductance:5.6nH; DC Resistance Max:0.051ohm; Self Resonant Frequency:8GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_10 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN5N6C10D
Inductors/Coils/Transformers >> Power Inductors LQW15AN5N6C10D
800mA 5.6nH 0402 Power Inductors ROHS

800mA 5.6nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN5N6C10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N6C10D
Fixed Inductors LQW15AN5N6C10D
FIXED IND 5.6NH 800MA 0.051OHM

FIXED IND 5.6NH 800MA 0.051OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW15AN5N6C10D 490-6833-1-ND 7926460P 7926460 1248177 35R0865 LQW15AN5N6C10D LQW15AN5N6C10D
Product Name 800MA 0.051OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 5.6Nh, 800Ma, 0.2Nh, 8Ghz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Ceramic; Non-magnetic ceramic Non-Magnetic
Inductance Range 0.0056 microH 0.0056 microH 0.0056 microH 0.0056 microH 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details