Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQW15AN5N6D10D

Description
Win Source Part Number: 960636-LQW15AN5N6D10 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 5.6 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 8GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 51mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): CI160808-5N6D; CE201210-5N6J; HK10055N6J-T; CW100505-5N6J; AISC-0603-R0056J-T; AISC-0402-5N6J-TLQW1 5AN5N6D10D.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-6834-2,LQW15AN5N 6D10D-ND,490-6834-1, 490-6834-6 Base Product Number: LQW15AN
Request a Quote Datasheet
Description
Win Source Part Number: 960636-LQW15AN5N6D10 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 5.6 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 8GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 51mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): CI160808-5N6D; CE201210-5N6J; HK10055N6J-T; CW100505-5N6J; AISC-0603-R0056J-T; AISC-0402-5N6J-TLQW1 5AN5N6D10D.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-6834-2,LQW15AN5N 6D10D-ND,490-6834-1, 490-6834-6 Base Product Number: LQW15AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960636-LQW15AN5N6D10D
Inductors, Coils, Chokes - Fixed Inductors 960636-LQW15AN5N6D10D
Win Source Part Number: 960636-LQW15AN5N6D10 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 5.6 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 8GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 51mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): CI160808-5N6D; CE201210-5N6J; HK10055N6J-T; CW100505-5N6J; AISC-0603-R0056J-T; AISC-0402-5N6J-TLQW1 5AN5N6D10D.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-6834-2,LQW15AN5N 6D10D-ND,490-6834-1, 490-6834-6 Base Product Number: LQW15AN

Win Source Part Number: 960636-LQW15AN5N6D10D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 8GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 51mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): CI160808-5N6D; CE201210-5N6J; HK10055N6J-T; CW100505-5N6J; AISC-0603-R0056J-T; AISC-0402-5N6J-TLQW15AN5N6D10D.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-6834-2,LQW15AN5N6D10D-ND,490-6834-1,490-6834-6
Base Product Number: LQW15AN

Buy Now Datasheet
Fixed Inductors - 490-6834-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6834-6-ND
Fixed Inductors 490-6834-6-ND
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6834-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6834-2-ND
Fixed Inductors 490-6834-2-ND
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6834-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6834-1-ND
Fixed Inductors 490-6834-1-ND
5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 0.051OHM Inductor and Choke - 71-LQW15AN5N6D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.051OHM Inductor and Choke
71-LQW15AN5N6D10D
800MA 0.051OHM Inductor and Choke 71-LQW15AN5N6D10D
FIXED IND 5.6NH 800MA 0.051OHM Product overview: LQW15AN5N6D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6D10D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 800MA 0.051OHM Product overview: LQW15AN5N6D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN5N6D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N6D10D
Fixed Inductors LQW15AN5N6D10D
FIXED IND 5.6NH 800MA 0.051OHM

FIXED IND 5.6NH 800MA 0.051OHM

Supplier's Site Datasheet
Inductor, 5.6Nh, 0.8A, 0402, Unshielded; Inductance Murata - 49AC3933 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 0.8A, 0402, Unshielded; Inductance Murata
49AC3933
Inductor, 5.6Nh, 0.8A, 0402, Unshielded; Inductance Murata 49AC3933
INDUCTOR, 5.6NH, 0.8A, 0402, UNSHIELDED; Inductance:5.6nH; Product Range:LQW15AN_10 Series; DC Current Rating:800mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.051ohm; RoHS Compliant: Yes

INDUCTOR, 5.6NH, 0.8A, 0402, UNSHIELDED; Inductance:5.6nH; Product Range:LQW15AN_10 Series; DC Current Rating:800mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.051ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 960636-LQW15AN5N6D10D 490-6834-6-ND 71-LQW15AN5N6D10D LQW15AN5N6D10D 49AC3933
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 800MA 0.051OHM Inductor and Choke Fixed Inductors Inductor, 5.6Nh, 0.8A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data