Integrated Silicon Solution, Inc. Memory IS42S32200C1-6TLI-TR

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32200C1-6TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32200C1-6TLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200C1-6TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200C1-6TLI-TR
Integrated Circuits (ICs) - Memory IS42S32200C1-6TLI-TR
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32200C1-6TLI-TR-ND IS42S32200C1-6TLI-TR IS42S32200C1-6TLI-TR IS42S32200C1-6TLI-TR IS42S32200C1-6TLI-TR
Product Name Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400", 10.16mm Width) 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 54LS224AJ/B - Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details