Integrated Silicon Solution, Inc. Memory IS42S32200C1-7TLI

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS42S32200C1-7TLI is a 64Mb synchronous dynamic RAM (SDRAM) from Quarktwin Technology Ltd., organized as 512K bits x 32 bits x 4 banks. It operates at a clock frequency of 143 MHz with a CAS latency of 3, providing a maximum access time of 5.5 ns. The memory requires a single 3.3V power supply and features a fully synchronous interface with LVTTL compatibility. It supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. The device includes self-refresh modes and can handle 4096 refresh cycles every 64 ms. It is available in a 400-mil 86-pin TSOP II package and is lead-free, making it suitable for industrial applications with an operating temperature range of -40°C to +85°C. This product is designed for high-speed data transfer and efficient memory access, making it a viable option for engineers looking for reliable memory solutions in their projects.

Datasheet Summary
Powered by GS/AI

The IS42S32200C1-7TLI is a 64Mb synchronous dynamic RAM (SDRAM) from Quarktwin Technology Ltd., organized as 512K bits x 32 bits x 4 banks. It operates at a clock frequency of 143 MHz with a CAS latency of 3, providing a maximum access time of 5.5 ns. The memory requires a single 3.3V power supply and features a fully synchronous interface with LVTTL compatibility. It supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. The device includes self-refresh modes and can handle 4096 refresh cycles every 64 ms. It is available in a 400-mil 86-pin TSOP II package and is lead-free, making it suitable for industrial applications with an operating temperature range of -40°C to +85°C. This product is designed for high-speed data transfer and efficient memory access, making it a viable option for engineers looking for reliable memory solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32200C1-7TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32200C1-7TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200C1-7TLI
Memory IC and Storage Component 774-IS42S32200C1-7TLI
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200C1-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200C1-7TL I can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200C1-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200C1-7TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S32200C1-7TLI - 1047963-IS42S32200C1-7TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32200C1-7TLI
1047963-IS42S32200C1-7TLI
Memory - SDRAM - IS42S32200C1-7TLI 1047963-IS42S32200C1-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047963-IS42S32200C1 -7TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1047963-IS42S32200C1-7TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3.15 V to 3.45 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - IS42S32200C1-7TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200C1-7TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200C1-7TLI
Integrated Circuits (ICs) - Memory IS42S32200C1-7TLI
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32200C1-7TLI-ND 774-IS42S32200C1-7TLI 1047963-IS42S32200C1-7TLI IS42S32200C1-7TLI IS42S32200C1-7TLI IS42S32200C1-7TLI IS42S32200C1-7TLI
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S32200C1-7TLI Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Tray SOP; 86-TSOP II 86-TFSOP (0.400\", 10.16mm Width) 86-TFSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details