IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S81600F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S81600F-6TLI
SDRAM Memory IC 128Mb (16M x 8) Parallel 166MHz 5.4ns 54-TSOP II
Category: DRAM
Win Source Part Number: 1447449-IS42S81600F-
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II
IC DRAM 128MBIT PAR 54TSOP II
IC DRAM 128MBIT PAR 54TSOP II
128M, 3.3v, SDRAM, 16Mx8, 166Mhz, 54 pin TSOP II (400 mil) RoHS, IT
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S81600F-6TLI | IS42S81600F-6TLI-ND | 1447449-IS42S81600F-6TLI | IS42S81600F-6TLI | IS42S81600F-6TLI | IS42S81600F-6TLI | 77T0528 | IS42S81600F-6TLI |
| Product Name | Memory IC and Storage Component | Memory | DRAM | Memory | Integrated Circuits (ICs) - Memory | Memory | 128M, 3.3V, Sdram, 16Mx8, 166Mhz, 54 Pin Tsop Ii (400 Mil) Rohs, It Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Address Bus Width | 8 bits | |||||||
| Package Type | TSOP; Tray | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400", 10.16mm Width) | 54-TSOP (0.400\", 10.16mm Width) |