SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
IC DRAM 128MBIT PAR 54TFBGA
IC DRAM 128MBIT PARALLEL 54TFBGA
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16800F-6BL-TR-ND | IS42S16800F-6BL-TR | IS42S16800F-6BL-TR | IS42S16800F-6BL-TR | IS42S16800F-6BL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | SDRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 54-TFBGA | 54-TFBGA | BGA; 54-TFBGA |