Integrated Silicon Solution, Inc. Memory IS42S32200E-5TL

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 5ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 5ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32200E-5TL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 5ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32200E-5TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200E-5TL
Memory IC and Storage Component 774-IS42S32200E-5TL
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200E-5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200E-5TL can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200E-5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200E-5TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S32200E-5TL - 143599-IS42S32200E-5TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32200E-5TL
143599-IS42S32200E-5TL
Memory - SDRAM - IS42S32200E-5TL 143599-IS42S32200E-5TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 143599-IS42S32200E-5 TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 143599-IS42S32200E-5TL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3.15 V to 3.45 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS42S32200E-5TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 200 MHz 5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 200 MHz 5 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200E-5TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200E-5TL
Integrated Circuits (ICs) - Memory IS42S32200E-5TL
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32200E-5TL-ND 774-IS42S32200E-5TL 143599-IS42S32200E-5TL IS42S32200E-5TL IS42S32200E-5TL IS42S32200E-5TL
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S32200E-5TL Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Tray SOP; 86-TSOP II 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 448-S70KS1282GABHB023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
4 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details