IC DRAM 512MBIT PARALLEL 90WBGA Product overview: IS42S32160C-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160C-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189007-IS42S32160C-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 90-WBGA (8x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 90-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-WBGA (8x13)
IC DRAM 512MBIT PARALLEL 90WBGA
IC DRAM 512MBIT PARALLEL 90WBGA
IC DRAM 512MBIT PARALLEL 90WBGA
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-WBGA (8x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S32160C-6BLI | 1189007-IS42S32160C-6BLI | IS42S32160C-6BLI-ND | IS42S32160C-6BLI | IS42S32160C-6BLI | IS42S32160C-6BLI | IS42S32160C-6BLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS42S32160C-6BLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | SDRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | 90-LFBGA | 90-LFBGA | BGA | BGA; 90-LFBGA |